The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT contact configuration and AgCdO or AgSnO2O3 contact materials. It has a 0.6 W coil option, Class F insulation, epoxy sealing, and RoHS compliance. The relay operates from -40°C to 125°C, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC for the 5 VDC coil variant. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Solderability is rated for 260°C for 5 seconds, and the unit weighs 27 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |