Picker Components General Purpose Relays PTRH-1B-5FT-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has an epoxy-sealed and immersion-cleanable design, and is RoHS compliant. The relay operates at 0.6 W coil power with a 5 VDC coil voltage, supports a maximum switching current of 30 A, and operates within a temperature range of -40°C to 125°C. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The package is an open-frame PCB mount with a weight of 27 grams and terminal dimensions specified for power and coil pins.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has an epoxy-sealed and immersion-cleanable design, and is RoHS compliant. The relay operates at 0.6 W coil power with a 5 VDC coil voltage, supports a maximum switching current of 30 A, and operates within a temperature range of -40°C to 125°C. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The package is an open-frame PCB mount with a weight of 27 grams and terminal dimensions specified for power and coil pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-5FT-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-5FT-X-0.6
General Purpose Relays 2500-PTRH-1B-5FT-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-5FT-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details