The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features an epoxy-sealed, immersion-cleanable design and RoHS compliance. Available in 1-form A, B, or C configurations, it supports AgCdO or AgSnO2O3 contacts with optional gold plating. Rated for 250 VAC at 30 A resistive load and 2 HP motor load, it meets UL 508 and UL 873 spacing standards, including a pin 6 omission variant. Coil power options are 0.6 W, 0.9 W, or 1.1 W, with operating voltages from 3 to 110 VDC. Operating temperature is -40°C to 100°C for Class B or -40°C to 125°C for Class F insulation. Termination is PCB pin, weight is 27-30 grams, and insulation resistance is 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |