The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 20 A for the NC contact. The coil is rated for 5 VDC operation with a power consumption of 6.5 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. The operating temperature range is -40°C to 125°C with Class F insulation. The device has 6 pins, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It measures 30 grams and is designed for PCB mounting with a soldering tolerance of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |