The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. This variant features a 1 Form B contact, AgSnO₂In₂O₃ contacts with gold plating, and Pin 6 omitted to meet UL 508 and UL 873 spacing. It is epoxy sealed, RoHS compliant, and operates at 5 VDC with 6.5 W coil power. The relay supports 30 A switching at 250 VAC and 2 HP motor loads, with a maximum switching voltage of 300 VAC and current of 30 A. Operate time is under 15 ms, release time under 10 ms. Insulation class F provides a -40°C to 125°C operating range. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ under resistive load. Weight is 27 grams in sealed form.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |