The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form A/B/C) contact configurations. It features AgCdO or AgSnO₂ contacts, with optional gold-plated AgCdO+Au contacts, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 5 VDC coil voltage with 0.9 W power consumption, has an operating temperature range of -40°C to 100°C for Class B insulation, and supports a maximum switching voltage of 300 VAC and 110 VDC. Mechanical life exceeds 10⁷ operations, and electrical life is rated for 5 × 10⁴ operations at resistive load. The part is mounted via PCB pins with terminal strength of 10 N and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |