The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. The part features a SPDT contact configuration (1 Form B), a 0.6 W coil, Class F insulation, and AgCdO+Au gold-plated contacts. It complies with UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. The relay has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. Operating temperature range is -40°C to 125°C for Class F. The package is open frame or dust covered, with PCB pin termination. Weight is 27 grams for open frame and 30 grams for sealed variants.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |