The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts and UL 508 or UL 873 spacing. It supports 0.6 W, 0.9 W, or 1.1 W coil power options and is available in open frame, sealed, or dust cover enclosures with Class B or F insulation. The relay has a 5 x 10^4 electrical life rating, operates from -40°C to 100°C (Class B) or 125°C (Class F), and meets RoHS compliance. The part PTRH-1B-5C-X-G is a variant in this series with a 5 VDC coil, 1 Form B contact, dust cover, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |