The PTRH series is a 30 amp power PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, AgCdO contacts, and a 5 VDC coil. It is rated for 30 A at 250 VAC with a maximum switching power of 7,500 VA and a 2 HP motor load rating at 250 VAC. The relay operates with 0.9 W coil power, has an operate time under 15 ms, and a release time under 10 ms. It complies with UL 508 and UL 873 spacing standards with pin 6 omitted, offers Class B insulation, and operates from -40°C to 100°C. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in an open frame. Solderability is rated for 260°C for 5 seconds, with an insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |