The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It complies with UL 508 and UL 873 spacing standards when pin 6 is omitted, and meets RoHS directives. The part has a 0.9 W standard coil power, operates from -40°C to 100°C (Class B) or up to 125°C (Class F), and supports 100,000 electrical cycles for resistive loads. The 1B contact form configuration is a single-pole double-throw normally closed, and the model with pin 6 omitted meets UL 873 spacing. Dimensions, terminal strength, and solderability are specified for PCB mounting applications.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |