Picker Components General Purpose Relays PTRH-1B-48T-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, supporting SPST-NO, SPDT, and SPST-NC contact forms. It features AgCdO or AgSnO2In2O3 contacts, operates with 0.9 W standard coil power, and meets UL 508 and UL 873 spacing with pin 6 omitted. Rated for 30 A at 250 VAC, it supports 2 HP motor loads and meets UL Class B or F insulation standards. Operating temperature ranges from -40°C to 100°C (Class B) or 125°C (Class F). Dielectric strength is 2,500 V between coil and contacts, 1,500 V between contacts. Mechanical life is 10^7 operations; electrical life is 5 × 10^4. Epoxy sealed and immersion cleanable, it weighs 30 grams in open frame. The PTRH-1B-48T-1-X variant uses a 48 VDC coil, AgSnO2In2O3 contacts, Class B insulation, and UL 873 spacing with pin 6 omitted.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, supporting SPST-NO, SPDT, and SPST-NC contact forms. It features AgCdO or AgSnO2In2O3 contacts, operates with 0.9 W standard coil power, and meets UL 508 and UL 873 spacing with pin 6 omitted. Rated for 30 A at 250 VAC, it supports 2 HP motor loads and meets UL Class B or F insulation standards. Operating temperature ranges from -40°C to 100°C (Class B) or 125°C (Class F). Dielectric strength is 2,500 V between coil and contacts, 1,500 V between contacts. Mechanical life is 10^7 operations; electrical life is 5 × 10^4. Epoxy sealed and immersion cleanable, it weighs 30 grams in open frame. The PTRH-1B-48T-1-X variant uses a 48 VDC coil, AgSnO2In2O3 contacts, Class B insulation, and UL 873 spacing with pin 6 omitted.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-48T-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-48T-1-X
General Purpose Relays 2500-PTRH-1B-48T-1-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-48T-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 788-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers