The PTRH series is a 30 amp PCB-mounted general purpose relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The part operates from -40°C to 125°C with Class F insulation, has a 0.9 W coil power rating, and uses AgSnO2In2O3 contact material. Mechanical life exceeds 10^7 operations, with an electrical life of 5 × 10^4 operations at resistive loads. Solderability complies with 260°C for 5 seconds, and terminal strength is rated at 10 N. Weight is 30 grams in open frame form.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |