The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and Class F insulation. The part is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 standards with pin 6 omitted. Operate time is less than 15 ms, release time less than 10 ms, with an operating temperature range of -40°C to 125°C. The coil is rated for 48 VDC with a power consumption of 0.9 W, must operate at 36 VDC, and must release at 4.8 VDC. The relay weighs 30 grams and has PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |