The PTRH series is a 30 AMP power PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, AgSnO₂In₂O₃ contact material, and a 0.6 W coil rating. It is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC and a 2 HP motor load rating at 250 VAC. Operating temperature range is -40°C to 100°C for Class B insulation. Solderability meets 260°C for 5 seconds. Package is PCB pin mount with a weight of 30 grams for open frame, and dimensions follow standard T90 layout. Coil voltage for this variant is 48 VDC, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48SFT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |