The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO₂In₂O₃ contact material with gold plating, and a 0.6 W coil power rating. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates at 48 VDC with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Insulation is Class F, with an operating temperature range of -40°C to 125°C. The part is mounted via PCB pins and has a weight of 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |