The PTRH series is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. The part is epoxy sealed, immersion cleanable, and RoHS compliant, with a coil power of 0.6 W for the 48 VDC variant. It meets UL 508 and UL 873 standards with pin 6 omitted, offers Class F insulation, and operates between -40°C and 125°C. Termination is PCB pin, with a maximum switching current of 30 A and a mechanical life of 10^7 operations. The relay is available in 1 Form B (SPDT-NC) contact configuration for this variant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |