The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPST-NC, and SPDT configurations. This part features a 48 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO2In2O3 contact material, and a dust cover enclosure. It omits pin 6 to comply with UL 508 and UL 873 spacings of 3.18 mm through air and 6.36 mm over surface. The relay supports switching up to 30 A at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W resistive and 7,500 VA inductive. It meets UL 508 and UL 873 standards, is epoxy sealed and immersion cleanable, RoHS compliant, and operates from -40°C to 125°C. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations at rated load. Weight is 27 grams for the open frame version. Termination is PCB pin mount.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |