The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT-NC (1 Form B), and SPDT (1 Form C) contact configurations. The part PTRH-1B-48CF-X is a 48 VDC coil version with Class F insulation, epoxy sealed housing, and AgCdO contacts, meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 7,500 VA. The relay operates at 0.9 W coil power, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 125°C. It is RoHS compliant and weighs 30 grams in an open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |