The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. This part features a 0.6 W coil, Class F insulation, a dust cover, AgCdO+Au gold-plated contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and operates within a -40°C to 125°C temperature range. The relay has an insulation resistance of 1,000 MΩ min at 500 VDC, a dielectric strength of 4,000 V between coil and contacts, and a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |