The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO2O3 contacts with gold plating. It offers Class B or Class F insulation, epoxy sealing, RoHS compliance, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay has a 0.9 W standard coil power, operates from -40°C to 100°C (Class B) or 125°C (Class F), and provides 5 × 10^4 electrical operations. It is mounted via PCB pins with a 30 gram weight and supports switching up to 900 W resistive and 7,500 VA inductive loads. The PTRH-1B-48C-X variant specifies a 48 VDC coil, dust cover enclosure, Class B insulation, and RoHS compliance, consistent with the series characteristics.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |