The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with maximum switching power of 900 W and 7,500 VA. The relay has an epoxy-sealed, immersion-cleanable design and meets UL 508 and UL 873 spacing requirements with Pin 6 omitted. It is RoHS compliant and features AgSnO2In2O3 contact material in this variant. The coil operates at 24 VDC with a power consumption of 0.9 W, has a must operate voltage of 18 VDC, and a must release voltage of 2.4 VDC. The operating temperature range is -40°C to 100°C for Class B insulation. The device weighs 30 grams and uses PCB pin termination with a 6-pin layout (Pin 6 omitted).
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24T-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |