The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts and Class B insulation. The part is epoxy sealed, immersion cleanable, and meets UL 508 and UL 873 spacing with pin 6 omitted. It has a coil voltage of 24 VDC with a power consumption of 0.9 W, an operate time under 15 ms, a release time under 10 ms, and operates from -40°C to 100°C. The terminal strength is 10 N, and it weighs 30 grams in open frame configuration. The device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |