Picker Components General Purpose Relays PTRH-1B-24SFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form B (SPDT-NC) contact configuration. It is epoxy sealed, immersion cleanable, and RoHS compliant. The part uses AgSnO₂In₂O₃ contact material with Class F insulation, operates on a 24 VDC coil consuming 0.9 W, and meets UL 508 and UL 873 spacing with Pin 6 omitted. It has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -40°C to 125°C. The device weighs 30 grams and accepts PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form B (SPDT-NC) contact configuration. It is epoxy sealed, immersion cleanable, and RoHS compliant. The part uses AgSnO₂In₂O₃ contact material with Class F insulation, operates on a 24 VDC coil consuming 0.9 W, and meets UL 508 and UL 873 spacing with Pin 6 omitted. It has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -40°C to 125°C. The device weighs 30 grams and accepts PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-24SFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-24SFT-X
General Purpose Relays 2500-PTRH-1B-24SFT-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-24SFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details