The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This part has a 24 VDC coil, 0.6 W power consumption, F-class insulation, epoxy-sealed encapsulation, and AgSnO2In2O3 contacts with gold plating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 100°C, and complies with RoHS. The relay has a maximum switching voltage of 300 VAC and 110 VDC, a maximum switching current of 30 A, and a mechanical life of 1 × 10⁷ operations. It weighs 30 grams in open frame and has a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24SFT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |