The PTRH series is a 30 AMP PCB-mounted general-purpose relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO2O3 contacts, epoxy sealing, and RoHS compliance. The part PTRH-1B-24SF-1-X is a 1 Form B (SPDT-NC) variant with a 24 VDC coil, Class F insulation, UL 508 and UL 873 spacing with pin 6 omitted, and 0.9 W standard coil power. It operates from -40°C to 125°C with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 30 A resistive load. Maximum switching voltage is 300 VAC and 110 VDC, with a dielectric strength of 2,500 V between coil and contacts. Terminals support solderability up to 260°C for 5 seconds, and the device weighs 30 grams in an open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |