The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 24 VDC coil and a process-sealed enclosure. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, features AgCdO contacts, and has a coil power consumption of 0.9 W. It operates from -40°C to 100°C with Class B insulation, supports a maximum switching voltage of 300 VAC and 110 VDC, and handles 30 A resistive loads. Solderability is rated at 260°C for 5 seconds, and it is RoHS compliant. The physical dimensions and weight are provided as reference, with the sealed variant weighing 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |