Picker Components General Purpose Relays PTRH-1B-24S-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The PTRH-1B-24S-1-X variant features a 24 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and a pin configuration that omits pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive loads, with an operating temperature range of -40°C to 100°C. The relay has a power consumption of 0.9 W, a coil resistance of 640 Ω, and a mechanical life of 10^7 operations. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The PTRH-1B-24S-1-X variant features a 24 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and a pin configuration that omits pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive loads, with an operating temperature range of -40°C to 100°C. The relay has a power consumption of 0.9 W, a coil resistance of 640 Ω, and a mechanical life of 10^7 operations. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-24S-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-24S-1-X
General Purpose Relays 2500-PTRH-1B-24S-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-24S-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details