The PTRH series is a 30 Amp power PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms with AgCdO or AgSnO2O3 contacts. This part, configured as 1 Form B (SPDT-NC), operates on 24 VDC with a 0.6 W coil, features Class F insulation, RoHS compliance, and an open-frame enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and is rated for 30 A resistive load at 250 VAC. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. It operates from -40°C to 125°C and weighs 27 grams. Solderability supports 260°C for 5 seconds, with an insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |