The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part features a 24 VDC coil with 0.6 W power consumption, a dust cover enclosure, Class F insulation, and AgSnO2In2O3 contacts with gold plating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 125°C with Class F insulation, and is RoHS compliant. The relay has a maximum switching capacity of 30 A at 250 VAC and 2 HP at 250 VAC, with an electrical life of 50,000 operations. It weighs 27 grams in open frame configuration and withstands 4,000 VAC dielectric strength between coil and contacts. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24CFT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |