The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 24 VDC coil and a dust cover enclosure. The relay features AgSnO2In2O3 contact material, Class F insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. RoHS compliant, it has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive, with an operate time under 15 ms and release time under 10 ms. The operating temperature range is -40°C to 125°C for Class F insulation. The assembly weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |