Picker Components General Purpose Relays PTRH-1B-24CF-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, and SPDT contact forms. This part, configured as 1 Form B (SPDT-NC), operates at 24 VDC with a 0.6 W coil, features Class F insulation, an epoxy-sealed enclosure, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is RoHS compliant, and supports switching up to 30 A at 250 VAC or 30 A at 30 VDC. Maximum switching power is 900 W resistive and 7,500 VA, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. Operating temperature ranges from -40°C to 125°C for Class F. The unit weighs 30 grams and has PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, and SPDT contact forms. This part, configured as 1 Form B (SPDT-NC), operates at 24 VDC with a 0.6 W coil, features Class F insulation, an epoxy-sealed enclosure, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is RoHS compliant, and supports switching up to 30 A at 250 VAC or 30 A at 30 VDC. Maximum switching power is 900 W resistive and 7,500 VA, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. Operating temperature ranges from -40°C to 125°C for Class F. The unit weighs 30 grams and has PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-24CF-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-24CF-X-0.6G
General Purpose Relays 2500-PTRH-1B-24CF-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-24CF-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA22.1251 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details