Picker Components General Purpose Relays PTRH-1B-24CF-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, with AgCdO or optional AgSnO2O3 contact materials, and supports switching up to 30 A at 250 VAC or 110 VDC. The part is epoxy sealed, immersion cleanable, and RoHS compliant. The PTRH-1B-24CF-1-X variant has a 24 VDC coil, Class F insulation, a dust cover enclosure, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. It operates from -40°C to 125°C and consumes 0.9 W. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Weight is 30 grams in open frame. Coil resistance is 240 Ω ± 10%, with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, with AgCdO or optional AgSnO2O3 contact materials, and supports switching up to 30 A at 250 VAC or 110 VDC. The part is epoxy sealed, immersion cleanable, and RoHS compliant. The PTRH-1B-24CF-1-X variant has a 24 VDC coil, Class F insulation, a dust cover enclosure, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. It operates from -40°C to 125°C and consumes 0.9 W. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Weight is 30 grams in open frame. Coil resistance is 240 Ω ± 10%, with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-24CF-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-24CF-1-X
General Purpose Relays 2500-PTRH-1B-24CF-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-24CF-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA11.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details