The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPDT contact configuration, AgCdO or AgSnO2O3 contacts, and optional gold plating (AgCdO+Au). Rated for 30 A at 250 VAC resistive and 2 HP at 250 VAC motor loads, it supports maximum switching power of 900 W and 7,500 VA. Electrical life is 50,000 operations. The 24 VDC coil consumes 0.9 W, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. It is epoxy sealed, immersion cleanable, and RoHS compliant. The relay meets UL 508 and UL 873 spacing with pin 6 omitted, and operates from -40°C to 125°C (Class F). Weight is 30 grams in open-frame form. PCB pin terminations align with T90 footprint standards.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |