The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in 1 Form A, B, or C (SPDT) contact configurations, with a 24 VDC coil option. The part features epoxy sealing, immersion cleanability, RoHS compliance, and operates within a temperature range of -40°C to 125°C for Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay supports maximum switching of 30 A at 250 VAC, with a coil power rating of 0.6 W for this variant. Physical dimensions and terminal arrangements match standard PCB mounting requirements, and the relay is rated for 50,000 electrical operations under load. The enclosures include dust cover options, and contacts are available in AgCdO or AgSnO₂ compositions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |