The PTRH series is a 30 Amp power PCB relay with a T90 footprint, offering SPDT contacts and a 24 VDC coil. It features a dust cover, Class B insulation, and AgCdO+Au gold-plated contacts, with pin 6 omitted to meet UL 508 and UL 873 spacing. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It switches up to 30 A at 300 VAC, with a maximum switching power of 7,500 VA. Coil power is 0.9 W, requiring 18 VDC to operate and releasing at 2.4 VDC. Operating temperature ranges from -40°C to 100°C. Mechanical life exceeds 10^7 operations; electrical life is 5 × 10^4 under resistive load. Terminals are PCB pins: power pins measure 0.8 mm × 1.5 mm, coil pins are 0.8 mm in diameter. Weight is 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |