The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part features a 24 VDC coil with 0.6 W power consumption, AgCdO+Au gold-plated contacts, and an open-frame construction. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10· operations and an electrical life of 5 × 10´ cycles at resistive load. Operating temperature ranges from -40°C to 100°C for Class B insulation, with 30 g weight. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |