The PTRH series is a 30 AMP power PCB relay with a T90 footprint, designed for general-purpose switching applications. This variant features a 24 VDC coil, 1 Form B (SPDT-NC) contact configuration, UL 508 and UL 873 spacing with pin 6 omitted, and a 0.6 W coil power rating. The relay has AgCdO contacts with gold plating, an open frame enclosure, and Class B insulation. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A resistive and 2 HP at 250 VAC. The operating temperature range is -40°C to 100°C for Class B, with mechanical life of 10^7 operations and electrical life of 5 × 10^4 operations. The device is RoHS compliant and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |