Picker Components General Purpose Relays PTRH-1B-12T-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and class B insulation. The relay operates at 12 VDC with 0.6 W coil power, has an operate time under 15 ms, and a release time under 10 ms. It meets UL 508 and UL 873 spacing with Pin 6 omitted, is epoxy sealed and immersion cleanable, and complies with RoHS V2 and REACH V3. Operating temperature is -40°C to 100°C. Dielectric strength is 2,500 VAC between coil and contacts, and 1,500 VAC between contacts. Mechanical life is 10⁷ operations, electrical life is 5 × 10⁴ at resistive loads. Weight is 27 grams in open frame.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and class B insulation. The relay operates at 12 VDC with 0.6 W coil power, has an operate time under 15 ms, and a release time under 10 ms. It meets UL 508 and UL 873 spacing with Pin 6 omitted, is epoxy sealed and immersion cleanable, and complies with RoHS V2 and REACH V3. Operating temperature is -40°C to 100°C. Dielectric strength is 2,500 VAC between coil and contacts, and 1,500 VAC between contacts. Mechanical life is 10⁷ operations, electrical life is 5 × 10⁴ at resistive loads. Weight is 27 grams in open frame.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-12T-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-12T-X-0.6
General Purpose Relays 2500-PTRH-1B-12T-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12T-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868579 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA11.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 789-552 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers