The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations with AgCdO or AgSnO2In2O3 contact materials, and supports coil voltages including 12 VDC. This variant employs a 0.6 W coil, features pin #6 omitted to meet UL 508 and UL 873 spacing requirements, and has a Class B insulation rating. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C. It is rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. The termination style is PCB pin, and the mounting style is open frame. Dimensions and weight are consistent with standard T90 mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |