The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a single-pole double-throw (SPDT) contact configuration, silver cadmium oxide or silver tin oxide indium oxide contacts, and is epoxy sealed with immersion cleanability. The part is RoHS compliant and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Coil voltage is 12 VDC with a power consumption of 0.9 W. Operating temperature range is -40°C to 100°C for Class B insulation, or up to 125°C for Class F. Insulation resistance is 1,000 MΩ minimum at 500 VDC, with dielectric strength of 2,500 VAC between coil and contacts. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations at resistive loads. Dimensions and weight are provided but not specified here. The relay is PCB-mounted with through-hole pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |