Picker Components General Purpose Relays PTRH-1B-12ST-1-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1B-12ST-1-X-0.6G is a 30 A, 250 VAC general-purpose PCB relay with a T90 footprint and 5-pin configuration omitting pin 6 to meet UL 508 and UL 873 spacing requirements. It has a 12 VDC coil consuming 0.6 W and AgSnO2In2O3 contacts with gold plating. The relay is epoxy sealed, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. It is rated for 2 HP at 250 VAC motor loads, with a maximum switching power of 900 W and 7,500 VA. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Operate time is less than 15 ms, release time less than 10 ms. Dielectric strength is 2,500 VAC between coil and contacts, 1,500 VAC between contacts. Mechanical life is 10^7 operations, electrical life 5×10^4 cycles. Weight is 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-1B-12ST-1-X-0.6G is a 30 A, 250 VAC general-purpose PCB relay with a T90 footprint and 5-pin configuration omitting pin 6 to meet UL 508 and UL 873 spacing requirements. It has a 12 VDC coil consuming 0.6 W and AgSnO2In2O3 contacts with gold plating. The relay is epoxy sealed, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. It is rated for 2 HP at 250 VAC motor loads, with a maximum switching power of 900 W and 7,500 VA. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Operate time is less than 15 ms, release time less than 10 ms. Dielectric strength is 2,500 VAC between coil and contacts, 1,500 VAC between contacts. Mechanical life is 10^7 operations, electrical life 5×10^4 cycles. Weight is 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1B-12ST-1-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12ST-1-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details