The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts and Class F insulation. It has a 12 VDC coil with 0.9 W power consumption, operates within -40°C to 125°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |