The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC. The relay features a 1 Form B (SPDT-NC) contact configuration, epoxy sealing, and RoHS compliance. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and offers Class F insulation for operation up to 125°C. The 12 VDC coil consumes 0.9 W standard power, with a must operate voltage of 9 VDC and must release voltage of 1.2 VDC. Contact material is AgSnO2In2O3 with additional gold plating for low-level switching. The device has an operating temperature range of -40°C to 125°C, insulation resistance of 1,000 MΩ minimum, and a mechanical life of 10^7 operations. Weight is 30 grams for the open frame version, with PCB pin termination and dimensions as specified for the T90 footprint.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |