The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part features a 12VDC coil with 0.6 W power consumption, Class F insulation, and AgCdO contacts. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, is epoxy sealed and immersion cleanable, and complies with RoHS V2 and REACH V3. The operating temperature range is -40°C to 125°C for Class F, with a maximum switching voltage of 300 VAC and 110 VDC. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 cycles at resistive load. The relay weighs 30 grams in open frame construction and is mounted via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12SF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |