Picker Components General Purpose Relays PTRH-1B-12S-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general-purpose PCB relay with a T90 footprint, featuring a SPDT contact configuration, AgCdO or AgSnO2O3 contact material, and epoxy sealing for immersion cleanability. It supports coil voltages from 3 to 110 VDC, with a 0.9 W standard power consumption. The PTRH-1B-12S-X-G variant has a 12 VDC coil, sealed enclosure, Class B insulation, and gold-plated AgCdO+Au contacts, meeting UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads, with an operating temperature range of -40°C to 100°C for Class B or up to 125°C for Class F. The relay weighs 30 grams and meets RoHS V2 and REACH V3 requirements.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general-purpose PCB relay with a T90 footprint, featuring a SPDT contact configuration, AgCdO or AgSnO2O3 contact material, and epoxy sealing for immersion cleanability. It supports coil voltages from 3 to 110 VDC, with a 0.9 W standard power consumption. The PTRH-1B-12S-X-G variant has a 12 VDC coil, sealed enclosure, Class B insulation, and gold-plated AgCdO+Au contacts, meeting UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads, with an operating temperature range of -40°C to 100°C for Class B or up to 125°C for Class F. The relay weighs 30 grams and meets RoHS V2 and REACH V3 requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-12S-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-12S-X-G
General Purpose Relays 2500-PTRH-1B-12S-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12S-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441589 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details