The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts and Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an epoxy-sealed, immersion-cleanable design, and is RoHS compliant. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 125°C. The relay has a 0.9 W standard coil power, 5 × 10⁴ electrical operations life, and weighs 30 grams in open frame. Terminal strength is 10 N, and it withstands 4,000 V between coil and contacts at 50 Hz for 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |