The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The part supports 250 VAC switching with a 2 HP motor rating and uses AgCdO or AgSnO2In2O3 contact materials. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted in the -1 variant, has an epoxy-sealed, immersion-cleanable design, and is RoHS compliant. The relay operates at 12 VDC with a 0.9 W coil power, features Class B or Class F insulation, and has an operating temperature range of -40°C to 100°C (Class B) or 125°C (Class F). Mechanical life is rated at 10^7 operations and electrical life at 5 × 10^4 operations. The case is open frame or sealed with a dust cover, weighing 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |