Picker Components General Purpose Relays PTRH-1B-12CF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPST-NC) contact configuration, AgCdO contacts, and is available with Class F insulation and an epoxy-sealed enclosure. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a maximum switching voltage of 300 VAC and 110 VDC, and handles a maximum switching power of 7,500 VA. Coil voltage is 12 VDC with a power consumption of 0.9 W, a must-operate voltage of 9.00 VDC, and a must-release voltage of 1.2 VDC. Operating temperature ranges from -40°C to 125°C for Class F insulation. The unit weighs 30 grams and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPST-NC) contact configuration, AgCdO contacts, and is available with Class F insulation and an epoxy-sealed enclosure. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a maximum switching voltage of 300 VAC and 110 VDC, and handles a maximum switching power of 7,500 VA. Coil voltage is 12 VDC with a power consumption of 0.9 W, a must-operate voltage of 9.00 VDC, and a must-release voltage of 1.2 VDC. Operating temperature ranges from -40°C to 125°C for Class F insulation. The unit weighs 30 grams and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-12CF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-12CF-X
General Purpose Relays 2500-PTRH-1B-12CF-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12CF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA11.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details