The PTRH series is a 30-amp PCB-mounted power relay with a T90 footprint, designed for general-purpose switching applications. It supports contact forms of 1A, 1B, and 1C, with a 12VDC coil option. The part features a dust cover enclosure and Class F insulation, with AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay has a maximum switching capacity of 30 A at 250 VAC, 2 HP at 250 VAC, and a mechanical life of 1×10⁷ operations. The operating temperature range is -40°C to 125°C for Class F insulation. Solderability is rated to 260°C for 5 seconds, and the weight is 30 grams for the open-frame version. Power consumption is 0.9 W for the standard coil variant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |