The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part features a 12 VDC coil with 0.6 W power consumption, Class F insulation, a dust cover enclosure, and AgCdO+Au gold-plated contacts. The pin configuration omits pin 6 to meet UL 508 and UL 873 spacing requirements. It is RoHS compliant, epoxy sealed, and immersion cleanable. Rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature range is -40°C to 125°C. Insulation resistance is 1,000 MΩ min at 500 VDC. Dielectric strength is 2,500 V between coil and contacts. Weight is 27 grams for open frame; enclosure adds mass. Terminal strength is 10 N.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |